The AIS08F1.5AP024-Q65 is a flush mount cylindrical inductive proximity sensor with a sensing distance of 1.5 mm, designed for DC operation between 10 and 30 VDC and capable of switching up to 250 mA. It features a PNP transistor output, stainless steel housing, and a 4-pin micro-style M8 quick disconnect connector with a locknut. The sensor includes LED indication for output status, operates within a temperature range of -25 to 70°C, and complies with IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. It has a maximum switching frequency of 2000 Hz, a voltage drop of 1.3 V, and a repeatability of ±0.05 mm.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M8-S1.5- F-1030VDC
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS08F1.5AP024-Q65 | AIS08F1.5AP024-Q65 |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.0600 inch (1.52 mm) | |
| Repeatability | 1.97 mils (50 µm) | |
| Switching Frequency | 2 kHz |