The 9982-5200 is a flush mount cylindrical inductive proximity sensor with a 12 mm diameter, a sensing distance of 4 mm, and a nickel plated brass housing. It operates on 10-30 VDC with a maximum switching current of 200 mA, a voltage drop of ≤2.4 V, and a maximum leakage current of ≤100 µA. The sensor supports PNP output, has an operating frequency of 800 Hz, and meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. It is supplied with a fixed cable and is designed for flush installation, requiring the housing to extend at least 0.2 times the sensor diameter above the mounting surface. The wiring follows a 3-wire configuration with red, black, and blue conductors.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M12-S10 -NF-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9982-5200 | 9982-5200 | 9982-5200 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.4000 inch (10.16 mm) | ||
| Repeatability | 19.69 mils (500 µm) | ||
| Switching Frequency | 0.4000 kHz |