The Altech Block Sensor part number 9853-3600 is a normally closed inductive proximity sensor designed for AC voltage applications ranging from 20V to 250V. It operates at a maximum load current of 500 mA and features a voltage drop across the sensor of less than or equal to 5V. The sensor has a switching frequency of 15Hz and a repeatability of 0.65mm. It is housed in a PBTP (GV 30) material and is rated for IP67 protection, making it suitable for various industrial environments. The sensor is equipped with a fixed PVC cable of 2 meters in length, and it can be mounted in applications where electromagnetic fields are present. The operating temperature range is from -25°C to 70°C. This sensor is suitable for applications requiring reliable detection in challenging conditions.
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.
Features:
Proximity Sensors IBPL-B03-S13 -PF-20250VAC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9853-3600 | 9853-3600 | 9853-3600 |
| Product Name | Block Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Rectangular | ||
| Operation Distance | 0.5100 inch (12.95 mm) | ||
| Repeatability | 51.18 mils (1300 µm) | ||
| Switching Frequency | 0.0150 kHz |