Altech Corp. Cylindrical Sensors 9964-4065

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9964-4065 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9964-4065
Cylindrical Sensors 9964-4065
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9964-4065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9964-4065
Proximity Sensors 9964-4065
ITBN-M18-S5.0-FL-103 0VDC

ITBN-M18-S5.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9964-4065
Proximity Sensors 9964-4065
Proximity Sensors ITBN-M18-S5.0-FL-103 0VDC

Proximity Sensors ITBN-M18-S5.0-FL-1030VDC

Buy Now Datasheet
Sensor; Inductive Sensing Mode; 18 x 1 mm; 3 Wire DC PNP; 2 to 15 mm; Brass - 70077088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; 18 x 1 mm; 3 Wire DC PNP; 2 to 15 mm; Brass
70077088
Sensor; Inductive Sensing Mode; 18 x 1 mm; 3 Wire DC PNP; 2 to 15 mm; Brass 70077088
Brass , DC Cylindrical Threaded Proximity Sensors Most complete range of fixed cable and quick disconnect styles Available in normally open and normally closed output configuration Short circuit protection Overload protection Reverse polarity protection Wire break resistance

Brass , DC Cylindrical Threaded Proximity Sensors

  • Most complete range of fixed cable and quick disconnect styles
  • Available in normally open and normally closed output configuration
  • Short circuit protection
  • Overload protection
  • Reverse polarity protection
  • Wire break resistance
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9964-4065 9964-4065 9964-4065 70077088
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors Sensor; Inductive Sensing Mode; 18 x 1 mm; 3 Wire DC PNP; 2 to 15 mm; Brass
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical
Operation Distance 0.2000 inch (5.08 mm) 0.5906 inch (15 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 1 kHz 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9984-4200 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Limit Style Inductive Proximity Sensors - 9883-2333 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
View Details
Hardware - 08317821300 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details