The 9981-2264 is a flush-mounted, M8 cylindrical inductive proximity sensor with a sensing distance of 2mm, designed for 10-30V DC operation and capable of 200mA load current. It features a nickel-plated brass housing, PNP output, and a 3-wire configuration with a 4-pin micro-style connector (65 style) and a 2-meter cable. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, operates between -25°C and 70°C, and has a switching frequency of 2000Hz with a voltage drop of no more than 2.4V. Reverse polarity, short circuit, and overload protection are included.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9981-2264 |
| Product Name | Cylindrical Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0800 inch (2.03 mm) |
| Repeatability | 7.87 mils (200 µm) |
| Switching Frequency | 2 kHz |