Altech Corp. Block Sensors 9809-0500

Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block Sensors - 9809-0500 - Altech Corp.
Flemington, NJ, USA
Block Sensors
9809-0500
Block Sensors 9809-0500
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9809-0500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9809-0500
Proximity Sensors 9809-0500
IBAL-B12-0-70-NF-103 0VDC

IBAL-B12-0-70-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9809-0500
Proximity Sensors 9809-0500
Proximity Sensors IBAL-B12-0-70-NF-103 0VDC

Proximity Sensors IBAL-B12-0-70-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9809-0500 9809-0500 9809-0500
Product Name Block Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
Repeatability 276 mils (7000 µm)
Switching Frequency 0.3000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 08317821102 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08310002505 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 08400836764 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Cylindrical Sensors - 9986-4100 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
3 suppliers