The 9981-2165 is a cylindrical inductive proximity sensor with a flush mount design, M8 threaded housing, and a sensing distance of 1.5 mm. It operates on 10-30 V DC with a maximum load current of 200 mA and uses a 3-wire NPN normally closed output. The sensor has a nickel-plated brass housing, a PBT front cap, and a 5-meter PUR cable with a 4-pin micro-style connector. It meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, operates within a temperature range of -25 to 70°C, and has a switching frequency of 2000 Hz.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M8 -S1.5-FL-1830VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9981-2165 | 9981-2165 | 9981-2165 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0600 inch (1.52 mm) | ||
| Repeatability | 5.91 mils (150 µm) | ||
| Switching Frequency | 2 kHz |