Altech Corp. Cylindrical Sensors 9962-4063

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9962-4063 is a mounting bracket for Altech cylindrical inductive proximity sensors, designed for flush mount sensors with an 8mm body diameter. It is compatible with quick-disconnect sensors using a 63/65 connector and is constructed for metric mounting. The bracket is compatible with sensors having sensing distances up to 10mm and supports 2-wire or 3-wire configurations. It adheres to the physical dimensions and mounting requirements specified for flush mount sensors, including alignment with the sensor's sensing head and adjacent metal clearance guidelines.

Datasheet Summary
Powered by GS/AI

The 9962-4063 is a mounting bracket for Altech cylindrical inductive proximity sensors, designed for flush mount sensors with an 8mm body diameter. It is compatible with quick-disconnect sensors using a 63/65 connector and is constructed for metric mounting. The bracket is compatible with sensors having sensing distances up to 10mm and supports 2-wire or 3-wire configurations. It adheres to the physical dimensions and mounting requirements specified for flush mount sensors, including alignment with the sensor's sensing head and adjacent metal clearance guidelines.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - 9962-4063 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
9962-4063
Cylindrical Sensors 9962-4063
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9962-4063 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9962-4063
Proximity Sensors 9962-4063
ITBN-M12-S2.0-FL-103 0VDC

ITBN-M12-S2.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9962-4063
Proximity Sensors 9962-4063
Proximity Sensors ITBN-M12-S2.0-FL-103 0VDC

Proximity Sensors ITBN-M12-S2.0-FL-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9962-4063 9962-4063 9962-4063
Product Name Cylindrical Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9980-1110 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0300 inch (0.7620 mm)
View Details
3 suppliers