The Altech Cylindrical Inductive Proximity Sensor model 9964-4200 is an M18 flush-mount sensor with a nickel-plated brass housing, operating at 10-30V DC and delivering a 200mA output. It features a PNP normally open configuration, 5mm sensing distance, and a 2-meter fixed cable. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, has a switching frequency of 1000 Hz, operates between -25°C and 70°C, and includes reverse polarity, short circuit, and overload protection.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-M18-S8.0-NF-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9964-4200 | 9964-4200 | 9964-4200 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3100 inch (7.87 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 1 kHz |