The 9964-4163 is a 18 mm diameter, flush-mount, DC 3-wire inductive proximity sensor with NPN normally open output, nickel-plated brass housing, and a 2-meter fixed cable with 63-style connector. It operates at 10-30 VDC with a maximum load current of 200 mA, a switching frequency of 1000 Hz, and a sensing distance of 5 mm. The sensor meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, has reverse polarity and overload protection, and operates from -25 to 70°C.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
Proximity Sensors DISCONTINUED SEE 9964-4165
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9964-4163 | 9964-4163 | 9964-4163 |
| Product Name | Cylindrical Inductive Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.2000 inch (5.08 mm) | ||
| Repeatability | 9.84 mils (250 µm) | ||
| Switching Frequency | 1 to 1000 kHz |