The 9964-3100 is a 12 mm diameter, flush mount, 3-wire DC inductive proximity sensor with a 5 mm sensing distance, PNP normally open output, and a nickel-plated brass housing. It operates from 10 to 30 VDC with a maximum load current of 400 mA, a voltage drop of 2.4 V, and a switching frequency of 1000 Hz. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, has a temperature range of -25 to 70°C, and features reverse polarity, overload, and short circuit protection. It includes an LED indicator for output status and a PBTB front cap.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITPA-M18-S5.0-FL-103
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9964-3100 | 9964-3100 | 9964-3100 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0154 inch (0.3900 mm) | ||
| Repeatability | 39.37 mils (1000 µm) | ||
| Switching Frequency | 0.5000 kHz |