Altech Corp. Photoelectric Sensors 8361841550

Description
Photoelectric Sensors Reflex Light ProbeKORT600-M18MB63 -DPA-V2-RT
Description
Photoelectric Sensors Reflex Light ProbeKORT600-M18MB63 -DPA-V2-RT

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photoelectric Sensors
08361841550
Photoelectric Sensors 08361841550
Photoelectric Sensors Reflex Light ProbeKORT600-M18MB63 -DPA-V2-RT

Photoelectric Sensors Reflex Light ProbeKORT600-M18MB63-DPA-V2-RT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 08361841550
Product Name Photoelectric Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092437 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details