Altech Corp. Block Sensors 9863-2764

Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block Sensors - 9863-2764 - Altech Corp.
Flemington, NJ, USA
Block Sensors
9863-2764
Block Sensors 9863-2764
The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
9863-2764
Proximity Sensors 9863-2764
Proximity Sensors IBTR-B09-S4.0-NF-103 0VDC 200mA-PNP-NO-QD64-HD B

Proximity Sensors IBTR-B09-S4.0-NF-1030VDC 200mA-PNP-NO-QD64-HDB

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9863-2764 9863-2764
Product Name Block Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1600 inch (4.06 mm)
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.8000 to 800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Limit Style Inductive Proximity Sensors - 9883-2033 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
View Details
Hardware - 08317821550 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08310001891 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Cylindrical Sensors - 9962-3300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers