The AIS30F10AW220-2M is a 30mm diameter, flush mount, AC two-wire inductive proximity sensor with a 10mm sensing distance, rated for 90-250V AC and 250mA output current. It features a nickel-plated brass housing, a 2-meter PVC fixed cable, and an LED indicator for output status. The sensor meets IEC 60529 IP67 protection standards and operates within a temperature range of -25 to 70°C. It has a maximum voltage drop of 9V and a switching frequency of 10Hz.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M30-S10-F-902
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS30F10AW220-2M | AIS30F10AW220-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.3900 inch (9.91 mm) | |
| Repeatability | 11.81 mils (300 µm) | |
| Switching Frequency | 0.0100 kHz |