The 9954-5700 is a mounting bracket for M18 non-flush mount cylindrical inductive proximity sensors, designed for use with 20V to 250V AC, 50/60Hz systems and rated for a maximum load current of 500 mA. It features a nickel-plated brass housing and conforms to IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards. It accommodates sensors with an 8mm sensing distance and is compatible with 48/68 quick-disconnect cable assemblies.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9954-5700 |
| Product Name | Cylindrical Sensors |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.3100 inch (7.87 mm) |
| Repeatability | 15.75 mils (400 µm) |
| Switching Frequency | 0.0150 kHz |