The AIS12F04AN024-Q65 is a cylindrical inductive proximity sensor with a 12mm diameter, flush mount design, and a sensing distance of 4mm. It operates on 10-30V DC with a maximum load current of 200mA and features an NPN open-collector output. The sensor includes a 4-pin micro-style M12 quick Disconnect connector with brass nickel-plated locknuts, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. Operating temperature ranges from -25°C to 70°C, with LED indication for output status, and includes protections against reverse polarity, overload, short circuit, and transient voltage. Switching frequency is 1000 Hz, and hysteresis is ≤0.4mm.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors SENSOR-M12-S4.0-F-10
| Altech Corp. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | AIS12F04AN024-Q65 | AIS12F04AN024-Q65 |
| Product Name | Cylindrical Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.1600 inch (4.06 mm) | |
| Repeatability | 7.87 mils (200 µm) | |
| Switching Frequency | 1 kHz |