The 9956-1467 is a 30mm diameter non-flush mount cylindrical inductive proximity sensor with a quick-disconnect 67 connector, rated for 90-250VAC operation at 50/60Hz with a maximum switching current of 180mA. It features a brass housing with nickel plating, meets IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, and supports a maximum switching frequency of 15Hz at 220V. The sensor has a normally open output and connects via a 2-meter PVC cable with yellow/green and black wires for load and ground.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
Proximity Sensors Ind Prox Sens, M30, NF,NO,15mm
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9956-1467 | 9956-1467 | 9956-1467 |
| Product Name | Cylindrical Inductive Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.5900 inch (14.99 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 0.0150 to 15 kHz |