Altech Corp. Ring Style Sensors 9702-0400

Description
Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from 12 mm to 300 mm in diameter. High sensitivity rings are also used for the same applications, except they can detect much smaller metal parts. Altech’s Ultra High Sensitivity Ring Sensors are used primarily for the detection of very small particles in bulk materials.
Request a Quote Datasheet
Description
Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from 12 mm to 300 mm in diameter. High sensitivity rings are also used for the same applications, except they can detect much smaller metal parts. Altech’s Ultra High Sensitivity Ring Sensors are used primarily for the detection of very small particles in bulk materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Style Sensors - 9702-0400 - Altech Corp.
Flemington, NJ, USA
Ring Style Sensors
9702-0400
Ring Style Sensors 9702-0400
Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from 12 mm to 300 mm in diameter. High sensitivity rings are also used for the same applications, except they can detect much smaller metal parts. Altech’s Ultra High Sensitivity Ring Sensors are used primarily for the detection of very small particles in bulk materials.

Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from 12 mm to 300 mm in diameter. High sensitivity rings are also used for the same applications, except they can detect much smaller metal parts. Altech’s Ultra High Sensitivity Ring Sensors are used primarily for the detection of very small particles in bulk materials.

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
9702-0400
Proximity Sensors 9702-0400
Proximity Sensors IRPL-12 -S2.5- -1030VDC 400mA-PNP- -2m

Proximity Sensors IRPL-12 -S2.5- -1030VDC 400mA-PNP- -2m

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9702-0400 9702-0400
Product Name Ring Style Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08317624200 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08317644700 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Cylindrical Sensors - 9964-6110 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details