Altech Corp. Proximity Sensors 9932-1632

Description
Ind Prox Sens, M8, 2mm, Namur
Request a Quote
Description
Ind Prox Sens, M8, 2mm, Namur
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9932-1632 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9932-1632
Proximity Sensors 9932-1632
Ind Prox Sens, M8, 2mm, Namur

Ind Prox Sens, M8, 2mm, Namur

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9932-1632
Proximity Sensors 9932-1632
Proximity Sensors Ind Prox Sens, M8, 2mm, Namur

Proximity Sensors Ind Prox Sens, M8, 2mm, Namur

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9932-1632 9932-1632
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9981-4364 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1200 inch (3.05 mm)
View Details
Proximity Sensors - 2066132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details