The Altech 9981-4364 is a cylindrical inductive proximity sensor with an M8 threaded housing, flush mount design, and 3 mm sensing distance. It operates on 10-30 VDC with a maximum load current of 200 mA and a supply current of ≤12 mA. The sensor features a PNP normally open output, a voltage drop across the sensor of ≤2.4 V, and a switching frequency of 2000 Hz. It is protected to IP67 (NEMA 1, 3, 4, 6, 12, 13) levels, has a temperature range of -25 to 70°C, and uses a fixed 2 m PVC cable with a 3-pin M8 connector. The housing is nickel-plated brass with a PBTB front cap.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9981-4364 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.1200 inch (3.05 mm) |
| Repeatability | 11.81 mils (300 µm) |
| Switching Frequency | 2 to 2000 kHz |