The 9932-1600 is a cylindrical inductive proximity sensor with a plastic (TROGAMID-T) housing, M8 flush mount, and a sensing distance of 1mm. It operates as a low-energy Namur device with a supply voltage of 8.2V DC at 1kΩ, producing an output current of 0.5mA with target detection and 3.5mA without. It meets IEC 60529 IP67 and NEMA 1, 3, 4, 6, 12, 13 protection standards, and complies with Namur regulations and DIN 19234. The temperature range is -25°C to 70°C, with a switching frequency of 2000 Hz, hysteresis of ≤15%, temperature drift of ≤10%, and repeatability of 0.1mm. Reverse polarity protection is included.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9932-1600 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0800 inch (2.03 mm) |
| Repeatability | 7.87 mils (200 µm) |
| Switching Frequency | 1 to 1000 kHz |