The 9921-1700 is a 2-meter AC cable assembly for quick disconnect cylindrical inductive sensors, rated for 20V-250VAC at 50/60Hz with a maximum switching current of 500 mA and a maximum leakage current of 2 mA. It features a 68 connector, PVC insulation, and is compatible with M18 non-flush mount sensors. The cable length is 2 meters (6 ft. 6 in.), and the wire gauge is 0.8 mm (0.039 in.). Wire colors comply with Altech's standard labeling for cable assemblies purchased from the manufacturer.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors Ind Prox Sens, M18, NF, NC,8mm
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9921-1700 | 9921-1700 | 9921-1700 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3000 inch (7.62 mm) | ||
| Repeatability | 31.5 mils (800 µm) | ||
| Switching Frequency | 0.0150 kHz |