The AIS12F02UN024-2M is a cylindrical inductive proximity sensor with a 12mm diameter, flush mount design, and a sensing distance of 2mm. It operates on 10-30V DC with a maximum load current of 250mA, features an NPN transistor output, and includes a 2-meter fixed PVC cable. The sensor has an IP67 rating, operates from −25°C to 70°C, and provides transient voltage, reverse polarity, short circuit, and overload protection. The housing is stainless steel.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
SENSOR PROX INDUCTIVE 2MM CYLIND
Proximity Sensors SENSOR-M12-S2.0-F-10
| Altech Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | AIS12F02UN024-2M | 1920-2287-ND | AIS12F02UN024-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.0800 inch (2.03 mm) | ||
| Repeatability | 3.94 mils (100 µm) | ||
| Switching Frequency | 1 kHz | 1 kHz |