Altech Corp. Cylindrical Inductive Proximity Sensors 9980-2164

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9980-2164 is a 4mm diameter, flush-mount, DC 3-wire inductive proximity sensor with a sensing distance of 0.8mm, featuring a nickel-plated brass housing and a polyurethane (PUR) fixed cable. It operates at 10-30V DC, has a maximum load current of 200mA, a voltage drop across the sensor of ≤2V, and a switching frequency of 5000 Hz. The sensor provides NPN normally open output, includes reverse polarity and short circuit protection, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. The operating temperature range is -25 to 70°C (-13 to 158°F).

Datasheet Summary
Powered by GS/AI

The 9980-2164 is a 4mm diameter, flush-mount, DC 3-wire inductive proximity sensor with a sensing distance of 0.8mm, featuring a nickel-plated brass housing and a polyurethane (PUR) fixed cable. It operates at 10-30V DC, has a maximum load current of 200mA, a voltage drop across the sensor of ≤2V, and a switching frequency of 5000 Hz. The sensor provides NPN normally open output, includes reverse polarity and short circuit protection, and meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards. The operating temperature range is -25 to 70°C (-13 to 158°F).

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Inductive Proximity Sensors - 9980-2164 - Altech Corp.
Flemington, NJ, USA
Cylindrical Inductive Proximity Sensors
9980-2164
Cylindrical Inductive Proximity Sensors 9980-2164
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9980-2164
Product Name Cylindrical Inductive Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0300 inch (0.7620 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 5 to 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Block Style Inductive Proximity Sensors - 9853-3900 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08317664300 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details