Altech Corp. Proximity Sensors 9909-0130

Description
ITBN-M12-S5-NF-10.8- 30VDC
Request a Quote
Description
ITBN-M12-S5-NF-10.8- 30VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9909-0130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9909-0130
Proximity Sensors 9909-0130
ITBN-M12-S5-NF-10.8- 30VDC

ITBN-M12-S5-NF-10.8-30VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9909-0130
Proximity Sensors 9909-0130
Proximity Sensors ITBN-M12-S5-NF-10.8- 30VDC

Proximity Sensors ITBN-M12-S5-NF-10.8-30VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9909-0130 9909-0130
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Continuous-Time Hall-Effect Latch - A1214LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Inductive Proximity Sensors - 5000001438-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details