The 9932-0800 is a M30 flush mount cylindrical inductive proximity sensor with a sensing distance of 10 mm, featuring a metal housing and a fixed cable. It operates on DC voltage between 10 and 30 V, with a maximum operating current of 200 mA. The sensor meets IP67 protection levels and is compatible with mounting brackets and cable assemblies offered by Altech.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 9932-0800 |
| Product Name | Cylindrical Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.5900 inch (14.99 mm) |
| Repeatability | 59.06 mils (1500 µm) |
| Switching Frequency | 0.3000 to 300 kHz |