Altech Corp. Cylindrical Sensors AIS12F04AP024-Q65

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIS12F04AP024-Q65 is a cylindrical inductive proximity sensor from Altech Corp. designed for non-contact detection of metal objects. It operates on a DC voltage range of 10-30V and features a Normally Open (NO) output configuration. The sensor has a sensing distance of up to 15mm and is housed in a nickel-plated brass casing, ensuring durability and resistance to environmental factors with an IP67 protection rating. It includes a 2-meter fixed PVC cable and is suitable for various applications where reliable metal detection is required. The sensor is capable of operating in temperatures ranging from -25 to 70°C and offers features such as short circuit protection, overload protection, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

The AIS12F04AP024-Q65 is a cylindrical inductive proximity sensor from Altech Corp. designed for non-contact detection of metal objects. It operates on a DC voltage range of 10-30V and features a Normally Open (NO) output configuration. The sensor has a sensing distance of up to 15mm and is housed in a nickel-plated brass casing, ensuring durability and resistance to environmental factors with an IP67 protection rating. It includes a 2-meter fixed PVC cable and is suitable for various applications where reliable metal detection is required. The sensor is capable of operating in temperatures ranging from -25 to 70°C and offers features such as short circuit protection, overload protection, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Sensors - AIS12F04AP024-Q65 - Altech Corp.
Flemington, NJ, USA
Cylindrical Sensors
AIS12F04AP024-Q65
Cylindrical Sensors AIS12F04AP024-Q65
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - Industrial - 1920-2183-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1920-2183-ND
Proximity Sensors - Industrial 1920-2183-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Fort Worth, TX, USA
SENSOR-M12-S4.0-F-1030VDC, 200MA--PNP-NO-65 CONNECTOR
70075962
SENSOR-M12-S4.0-F-1030VDC, 200MA--PNP-NO-65 CONNECTOR 70075962
Features: Solid State Devices Stainless Steel Face and Barrel on Some Models Short Circuit and Overload Protection Transient Noise Protection Reverse Polarity Protection IP67 Environmental Protection Temperature Range: –25°C to +70°C 3-Year Warranty Styles: 2-Wire AC and DC Models 3-and 4-Wire DC Models 4-Wire Models Offer Complementary Output (NO and NC) “Short Body” 3-Wire DC Models 8, 12, 18, 30 mm

Features:

  • Solid State Devices
  • Stainless Steel Face and Barrel on Some Models
  • Short Circuit and Overload Protection
  • Transient Noise Protection
  • Reverse Polarity Protection
  • IP67 Environmental Protection
  • Temperature Range: –25°C to +70°C
  • 3-Year Warranty

    Styles:

  • 2-Wire AC and DC Models
  • 3-and 4-Wire DC Models
  • 4-Wire Models Offer Complementary Output (NO and NC)
  • “Short Body” 3-Wire DC Models
  • 8, 12, 18, 30 mm
Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
AIS12F04AP024-Q65
Proximity Sensors AIS12F04AP024-Q65
Proximity Sensors SENSOR-M12-S4.0-F-10 30VDC

Proximity Sensors SENSOR-M12-S4.0-F-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number AIS12F04AP024-Q65 1920-2183-ND 70075962 AIS12F04AP024-Q65
Product Name Cylindrical Sensors Proximity Sensors - Industrial SENSOR-M12-S4.0-F-1030VDC, 200MA--PNP-NO-65 CONNECTOR Proximity Sensors
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical
Operation Distance 0.1600 inch (4.06 mm) 0.1575 inch (4 mm)
Repeatability 7.87 mils (200 µm)
Switching Frequency 1 kHz 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08313150440 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Ring Style Sensors - 9706-0659 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 7.87 inch (200 mm)
View Details
Flat Pack Sensors - 9869-1100 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Other; Flat Pack
View Details
2 suppliers
Cylindrical Sensors - 9966-4200 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers