Altech Corp. Proximity Sensors 9882-5265

Description
ITBN-M12-S10.0-NF-10 00VDC
Request a Quote
Description
ITBN-M12-S10.0-NF-10 00VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9882-5265 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9882-5265
Proximity Sensors 9882-5265
ITBN-M12-S10.0-NF-10 00VDC

ITBN-M12-S10.0-NF-1000VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9882-5265
Proximity Sensors 9882-5265
Proximity Sensors ITBN-M12-S10.0-NF-10 00VDC

Proximity Sensors ITBN-M12-S10.0-NF-1000VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9882-5265 9882-5265
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3883 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Specs
Sensor Technology Inductive Proximity Sensor
View Details