Altech Corp. Limit Style Sensors 9863-5933

Description
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Style Sensors - 9863-5933 - Altech Corp.
Flemington, NJ, USA
Limit Style Sensors
9863-5933
Limit Style Sensors 9863-5933
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9863-5933 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9863-5933
Proximity Sensors 9863-5933
ILTR-L01-S25-PF-1030 VDC

ILTR-L01-S25-PF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9863-5933
Proximity Sensors 9863-5933
Proximity Sensors ILTR-L01-S25-PF-1030 VDC

Proximity Sensors ILTR-L01-S25-PF-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9863-5933 9863-5933 9863-5933
Product Name Limit Style Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.9800 inch (24.89 mm)
Repeatability 98.43 mils (2500 µm)
Switching Frequency 0.0150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9980-1064 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0300 inch (0.7620 mm)
View Details
3 suppliers
Cylindrical Sensors - AIS18N08RW220-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
3 suppliers
Proximity Sensors - 08409843000 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Ultra High Snesitivity Ring Sensors - 9715-5000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.4 inch (35.5 mm)
View Details