The AIS18N08RW220-2M is a non-flush mount cylindrical inductive proximity sensor with an 18 mm diameter and an 8 mm sensing distance, featuring a 2-meter PUR cable with a red and black wire color code. It operates on 90-250 VAC with a maximum output current of 250 mA and provides a normally open output. The sensor has a nickel-plated brass housing and meets IP67 protection levels.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
SENSOR PROX INDUCTIVE 8MM CYLIND
Proximity Sensors SENSOR-M18-S8.0-NF-9
| Altech Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | AIS18N08RW220-2M | AIS18N08RW220-2M-ND | AIS18N08RW220-2M |
| Product Name | Cylindrical Sensors | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Threaded Barrel | ||
| Operation Distance | 0.3100 inch (7.87 mm) | ||
| Repeatability | 15.75 mils (400 µm) | ||
| Switching Frequency | 0.0100 kHz | 0.0100 kHz |