The 9980-1064 is a 4mm diameter flush mount cylindrical inductive proximity sensor with a sensing distance of 0.8mm, operating on 10-30V DC and delivering up to 200mA output current. It features a nickel-plated brass housing, PBT housing cap, and a fixed 2-meter polyurethane (PUR) cable with PNP normally open output. The sensor includes reverse polarity, short circuit, and overload protection, with a switching frequency of 5000 Hz, hysteresis of approximately 5%, and repeatability of 0.04mm. It meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards and operates within a temperature range of -25 to 70°C.
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels.
Features:
Proximity Sensors ITBN-S4 S.8-FL-1030VDC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 9980-1064 | 9980-1064 | 9980-1064 |
| Product Name | Cylindrical Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Magnetic Proximity Sensor | ||
| Body Shape | Cylindrical | ||
| Operation Distance | 0.0300 inch (0.7620 mm) | ||
| Repeatability | 1.57 mils (40 µm) | ||
| Switching Frequency | 5 kHz |