Altech Corp.
Perbunan Sealing O-Rings
8112169
Description
Features:
Perbunan
PG and Metric Threads
Temperature Range -25 to 120°C
Request a Quote
Email Supplier
Datasheet
Description
Features:
Perbunan
PG and Metric Threads
Temperature Range -25 to 120°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
Perbunan
PG and Metric Threads
Temperature Range -25 to 120°C
Features:
- Perbunan
- PG and Metric Threads
- Temperature Range -25 to 120°C
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
O-rings |
|
Product Number
|
8112169 |
|
Product Name
|
Perbunan Sealing O-Rings |
|
O-ring Size
|
Custom
|
Unlock Full Specs
to access all available technical data
Similar Products
O-ring Size
Custom
Inside Diameter (ID)
1.3 inch (33 mm)
Material Trade Name
Perbunan
View Details
O-ring Size
Custom
Inside Diameter (ID)
0.3937 inch (10 mm)
Outside Diameter (OD)
0.5906 inch (15 mm)
View Details
O-ring Size
Custom
Inside Diameter (ID)
0.6299 inch (16 mm)
Material Trade Name
Perbunan
View Details
O-ring Size
Custom
Inside Diameter (ID)
0.6732 inch (17.1 mm)
Outside Diameter (OD)
0.9055 inch (23 mm)
View Details