Altech Corp. O-Ring for Corrugated Tubes 8112810

Description
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C
Request a Quote
Description
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The O-ring for corrugated tubes, part number 8112810, is made of NBR 70 with a Shore hardness of 70 ± 5 and operates in a temperature range of -30 to 120°C. It is designed for mounting in the first groove of a conduit with an internal thickness of 2.5 mm and a nominal wall (NW) diameter of 29 mm. The O-ring is installed by twisting the pre-mounted conduit into the SEM gland. Standard packaging is 20 units per pack.

Datasheet Summary
Powered by GS/AI

The O-ring for corrugated tubes, part number 8112810, is made of NBR 70 with a Shore hardness of 70 ± 5 and operates in a temperature range of -30 to 120°C. It is designed for mounting in the first groove of a conduit with an internal thickness of 2.5 mm and a nominal wall (NW) diameter of 29 mm. The O-ring is installed by twisting the pre-mounted conduit into the SEM gland. Standard packaging is 20 units per pack.

Suppliers

Company
Product
Description
Supplier Links
O-Ring for Corrugated Tubes - 8112810 - Altech Corp.
Flemington, NJ, USA
O-Ring for Corrugated Tubes
8112810
O-Ring for Corrugated Tubes 8112810
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C

Features:

  • NBR 70
  • SHore of 70
  • Temperatue Range -30 to 120°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8112810
Product Name O-Ring for Corrugated Tubes
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Sealing O-Rings - 8113495 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.5 inch (38 mm)
Outside Diameter (OD) 1.89 inch (48 mm)
View Details
Perbunan Sealing O-Rings - 8112169 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.7874 inch (20 mm)
Material Trade Name Perbunan
View Details
Neoprene Sealing O-Rings - 8113307 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.39 inch (35.2 mm)
Outside Diameter (OD) 1.77 inch (45 mm)
View Details
O-Ring for Corrugated Tubes - 8112801 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.2756 inch (7 mm)
Material Trade Name NBR 70
View Details