Altech Corp. O-Ring for Corrugated Tubes 8112804

Description
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C
Request a Quote
Description
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

O-ring for corrugated tubes made of NBR 70 with a Shore hardness of 70 ± 5, designed to mount in the first groove of the conduit. It fits NW12 conduits with an internal thickness of 9.0 mm and a ring thickness of 1.5 mm. Operating temperature range is -30 to 120°C. Sold in packs of 50.

Datasheet Summary
Powered by GS/AI

O-ring for corrugated tubes made of NBR 70 with a Shore hardness of 70 ± 5, designed to mount in the first groove of the conduit. It fits NW12 conduits with an internal thickness of 9.0 mm and a ring thickness of 1.5 mm. Operating temperature range is -30 to 120°C. Sold in packs of 50.

Suppliers

Company
Product
Description
Supplier Links
O-Ring for Corrugated Tubes - 8112804 - Altech Corp.
Flemington, NJ, USA
O-Ring for Corrugated Tubes
8112804
O-Ring for Corrugated Tubes 8112804
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C

Features:

  • NBR 70
  • SHore of 70
  • Temperatue Range -30 to 120°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8112804
Product Name O-Ring for Corrugated Tubes
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Perbunan Sealing O-Rings - 8112363 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.69 inch (43 mm)
Material Trade Name Perbunan
View Details
Perbunan Sealing O-Rings - 8112500 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.89 inch (48 mm)
Material Trade Name NBR 70
View Details
Neoprene Sealing O-Rings - 8113305 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.8268 inch (21 mm)
Outside Diameter (OD) 1.06 inch (27 mm)
View Details
O-Ring for Corrugated Tubes - 8112802 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.2756 inch (7 mm)
Material Trade Name NBR 70
View Details