Altech Corp. O-Ring for Corrugated Tubes 8112800

Description
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C
Request a Quote
Description
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

O-ring for corrugated tubes made of NBR 70 with a Shore hardness of 70 ± 5, designed to be mounted in the first groove of the conduit and installed by twisting into an SEM gland. Suitable for conduits with a nominal wall (NW) diameter of 7.5 mm, internal thickness of 5.0 mm, and groove width of 1.5 mm. Temperature range is -30 to 120°C (-22 to 248°F). Packaged in quantities of 50.

Datasheet Summary
Powered by GS/AI

O-ring for corrugated tubes made of NBR 70 with a Shore hardness of 70 ± 5, designed to be mounted in the first groove of the conduit and installed by twisting into an SEM gland. Suitable for conduits with a nominal wall (NW) diameter of 7.5 mm, internal thickness of 5.0 mm, and groove width of 1.5 mm. Temperature range is -30 to 120°C (-22 to 248°F). Packaged in quantities of 50.

Suppliers

Company
Product
Description
Supplier Links
O-Ring for Corrugated Tubes - 8112800 - Altech Corp.
Flemington, NJ, USA
O-Ring for Corrugated Tubes
8112800
O-Ring for Corrugated Tubes 8112800
Features: NBR 70 SHore of 70 Temperatue Range -30 to 120°C

Features:

  • NBR 70
  • SHore of 70
  • Temperatue Range -30 to 120°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8112800
Product Name O-Ring for Corrugated Tubes
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Sealing O-Rings - 8113302 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.5472 inch (13.9 mm)
Outside Diameter (OD) 0.7874 inch (20 mm)
View Details
Perbunan Sealing O-Rings - 8112290 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.3 inch (33 mm)
Material Trade Name Perbunan
View Details
Neoprene Sealing O-Rings - 8113310 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.27 inch (57.7 mm)
Outside Diameter (OD) 2.83 inch (72 mm)
View Details
Perbunan Sealing O-Rings - 8112500 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.89 inch (48 mm)
Material Trade Name NBR 70
View Details