Altech Corp. Perbunan Sealing O-Rings 8112134

Description
Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C
Request a Quote
Description
Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Perbunan sealing O-ring for PG and metric threads, with a temperature range of -25 to 120°C and an internal diameter of 18 mm for the PG13.5 and M20 thread size.

Datasheet Summary
Powered by GS/AI

Perbunan sealing O-ring for PG and metric threads, with a temperature range of -25 to 120°C and an internal diameter of 18 mm for the PG13.5 and M20 thread size.

Suppliers

Company
Product
Description
Supplier Links
Perbunan Sealing O-Rings - 8112134 - Altech Corp.
Flemington, NJ, USA
Perbunan Sealing O-Rings
8112134
Perbunan Sealing O-Rings 8112134
Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C

Features:

  • Perbunan
  • PG and Metric Threads
  • Temperature Range -25 to 120°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8112134
Product Name Perbunan Sealing O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Perbunan Sealing O-Rings - 8112675 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.68 inch (68 mm)
Material Trade Name Perbunan
View Details
Neoprene Sealing O-Rings - 8113308 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.78 inch (45.2 mm)
Outside Diameter (OD) 2.2 inch (56 mm)
View Details
Neoprene Sealing O-Rings - 8113495 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.5 inch (38 mm)
Outside Diameter (OD) 1.89 inch (48 mm)
View Details
O-Ring for Corrugated Tubes - 8112802 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.2756 inch (7 mm)
Material Trade Name NBR 70
View Details