Altech Corp. Polyamide PG Thread Plugs 7215576

Description
Features: Polamide 25% Glass Fiber Reinforced PG External Thread Round with Slot
Request a Quote
Description
Features: Polamide 25% Glass Fiber Reinforced PG External Thread Round with Slot
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7215576 is a polyamide PG29 straight-through plug with a nickel-plated brass locking nut, featuring a round body with a slot and an O-ring seal. It has an external thread diameter of 44 mm and a length of 12 mm. The plug is rated for a temperature range of -30 to 120°C and meets IP68 with an additional sealing ring. It is made of 25% glass fiber-reinforced polyamide.

Datasheet Summary
Powered by GS/AI

The 7215576 is a polyamide PG29 straight-through plug with a nickel-plated brass locking nut, featuring a round body with a slot and an O-ring seal. It has an external thread diameter of 44 mm and a length of 12 mm. The plug is rated for a temperature range of -30 to 120°C and meets IP68 with an additional sealing ring. It is made of 25% glass fiber-reinforced polyamide.

Suppliers

Company
Product
Description
Supplier Links
Polyamide PG Thread Plugs - 7215576 - Altech Corp.
Flemington, NJ, USA
Polyamide PG Thread Plugs
7215576
Polyamide PG Thread Plugs 7215576
Features: Polamide 25% Glass Fiber Reinforced PG External Thread Round with Slot

Features:

  • Polamide
  • 25% Glass Fiber Reinforced
  • PG External Thread
  • Round with Slot
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 7215576
Product Name Polyamide PG Thread Plugs
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Reducers - 6102241 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide PG Thread Reducers - 7005307 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604832 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700632 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 32.00 mm (1.26 inch)
View Details