Altech Corp. Nickel-Plated Brass PG Thread Reducers 6102241

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass PG Thread Reducer, part number 6102241, features a PG 42 external thread and a PG 36 internal thread. It is constructed from nickel-plated brass, providing durability and resistance to corrosion. The reducer has a standard length of 64 mm and a diameter of 10 mm for the internal thread. This product is suitable for applications requiring reliable thread reduction in various industrial settings. It is packaged in quantities of 25 units, making it a practical choice for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass PG Thread Reducer, part number 6102241, features a PG 42 external thread and a PG 36 internal thread. It is constructed from nickel-plated brass, providing durability and resistance to corrosion. The reducer has a standard length of 64 mm and a diameter of 10 mm for the internal thread. This product is suitable for applications requiring reliable thread reduction in various industrial settings. It is packaged in quantities of 25 units, making it a practical choice for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Reducers - 6102241 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Reducers
6102241
Nickel-Plated Brass PG Thread Reducers 6102241
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102241
Product Name Nickel-Plated Brass PG Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604764 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604753 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102405 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Plugs - 6700521 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details