Altech Corp. Polyamide Metric Thread Reducers 7008562

Description
Features: Polyamide Glass fiber reinforced Metric Thread
Request a Quote
Description
Features: Polyamide Glass fiber reinforced Metric Thread
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Polyamide metric thread reducers with glass fiber reinforcement, designed for use in industrial applications with a temperature range of -40 to 100°C. The part 7008562 is a reducer with an external thread of M63x1.5 and an internal thread of M40x1.5, an external thread size of 68 mm, an internal thread size of 68 mm, a spanner wrench size of 12 mm, and a thread length of 12 mm, supplied in packs of 20.

Datasheet Summary
Powered by GS/AI

Polyamide metric thread reducers with glass fiber reinforcement, designed for use in industrial applications with a temperature range of -40 to 100°C. The part 7008562 is a reducer with an external thread of M63x1.5 and an internal thread of M40x1.5, an external thread size of 68 mm, an internal thread size of 68 mm, a spanner wrench size of 12 mm, and a thread length of 12 mm, supplied in packs of 20.

Suppliers

Company
Product
Description
Supplier Links
Polyamide Metric Thread Reducers - 7008562 - Altech Corp.
Flemington, NJ, USA
Polyamide Metric Thread Reducers
7008562
Polyamide Metric Thread Reducers 7008562
Features: Polyamide Glass fiber reinforced Metric Thread

Features:

  • Polyamide
  • Glass fiber reinforced
  • Metric Thread
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 7008562
Product Name Polyamide Metric Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass NPT-Metric Thread Adapter - 6402215 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide Metric Thread Enlarger - 7004306 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604832 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604809 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details