Altech Corp. Nickel-Plated Brass PG-Metric Thread Adapter 6604809

Description
Features: Nickle-Plated Brass PG External Thread Metric Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass PG External Thread Metric Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass PG-Metric Thread Adapter, part number 6604809, features a PG external thread and a metric internal thread, making it suitable for various applications requiring secure connections. The adapter is constructed from nickel-plated brass, which provides corrosion resistance and durability. Its hexagon shape allows for easy installation and tightening with standard tools. This product is designed to meet specific threading standards, ensuring compatibility with other components in industrial and automation settings.

Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass PG-Metric Thread Adapter, part number 6604809, features a PG external thread and a metric internal thread, making it suitable for various applications requiring secure connections. The adapter is constructed from nickel-plated brass, which provides corrosion resistance and durability. Its hexagon shape allows for easy installation and tightening with standard tools. This product is designed to meet specific threading standards, ensuring compatibility with other components in industrial and automation settings.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG-Metric Thread Adapter - 6604809 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG-Metric Thread Adapter
6604809
Nickel-Plated Brass PG-Metric Thread Adapter 6604809
Features: Nickle-Plated Brass PG External Thread Metric Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • PG External Thread
  • Metric Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6604809
Product Name Nickel-Plated Brass PG-Metric Thread Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700625 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 25.00 mm (0.9843 inch)
View Details
Polyamide Metric Thread Plugs - 7217350 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 50.00 mm (1.97 inch)
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102425 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Plugs - 6700516 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details