Altech Corp. Polyamide Metric Thread Reducers 7008561

Description
Features: Polyamide Glass fiber reinforced Metric Thread
Request a Quote
Description
Features: Polyamide Glass fiber reinforced Metric Thread
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Polyamide Metric Thread Reducer, part number 7008561, is constructed from glass fiber reinforced polyamide, providing enhanced strength and durability. It features a PG 11 external thread and a PG 7 internal thread, with a length of 22 mm. This reducer is designed to operate within a temperature range of -40 to 100°C (-40 to 212°F), making it suitable for various industrial applications. Its lightweight and chemical-resistant properties contribute to its versatility in different environments. This product is ideal for engineers seeking reliable thread reduction solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Polyamide Metric Thread Reducer, part number 7008561, is constructed from glass fiber reinforced polyamide, providing enhanced strength and durability. It features a PG 11 external thread and a PG 7 internal thread, with a length of 22 mm. This reducer is designed to operate within a temperature range of -40 to 100°C (-40 to 212°F), making it suitable for various industrial applications. Its lightweight and chemical-resistant properties contribute to its versatility in different environments. This product is ideal for engineers seeking reliable thread reduction solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Polyamide Metric Thread Reducers - 7008561 - Altech Corp.
Flemington, NJ, USA
Polyamide Metric Thread Reducers
7008561
Polyamide Metric Thread Reducers 7008561
Features: Polyamide Glass fiber reinforced Metric Thread

Features:

  • Polyamide
  • Glass fiber reinforced
  • Metric Thread
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 7008561
Product Name Polyamide Metric Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Enlarger - 7004200 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG Thread Reducers - 6102050 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 50.00 mm (1.97 inch)
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402038 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details