Altech Corp. Nickel-Plated Brass Metric Thread Enlarger 6200320

Description
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A nickel-plated brass metric thread enlarger with hexagon profile, designed to connect M20x1.5 external thread to M25x1.5 internal thread, with a spanner size of 28 mm, thread length of 7 mm, and complete length of 20 mm.

Datasheet Summary
Powered by GS/AI

A nickel-plated brass metric thread enlarger with hexagon profile, designed to connect M20x1.5 external thread to M25x1.5 internal thread, with a spanner size of 28 mm, thread length of 7 mm, and complete length of 20 mm.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread Enlarger - 6200320 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread Enlarger
6200320
Nickel-Plated Brass Metric Thread Enlarger 6200320
Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • Metric External Thread
  • Metric Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6200320
Product Name Nickel-Plated Brass Metric Thread Enlarger
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass NPT-PG Thread Adapter - 6402102 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604722 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass PG Thread Reducers - 6102255 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402020 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details