Altech Corp. Polyamide Metric Thread Reducers 7008519

Description
Features: Polyamide Glass fiber reinforced Metric Thread
Request a Quote
Description
Features: Polyamide Glass fiber reinforced Metric Thread
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7008519 is a polyamide metric thread reducer with an external thread of M20x1.5 and an internal thread of M12x1.5, a 24 mm external diameter, an 8 mm thread length, and a light grey color. It is made of glass fiber-reinforced polyamide with a temperature range of -40 to 100°C (-40 to 212°F).

Datasheet Summary
Powered by GS/AI

The 7008519 is a polyamide metric thread reducer with an external thread of M20x1.5 and an internal thread of M12x1.5, a 24 mm external diameter, an 8 mm thread length, and a light grey color. It is made of glass fiber-reinforced polyamide with a temperature range of -40 to 100°C (-40 to 212°F).

Suppliers

Company
Product
Description
Supplier Links
Polyamide Metric Thread Reducers - 7008519 - Altech Corp.
Flemington, NJ, USA
Polyamide Metric Thread Reducers
7008519
Polyamide Metric Thread Reducers 7008519
Features: Polyamide Glass fiber reinforced Metric Thread

Features:

  • Polyamide
  • Glass fiber reinforced
  • Metric Thread
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 7008519
Product Name Polyamide Metric Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Plugs - 7217320 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 20.00 mm (0.7874 inch)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604720 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass NPT-Metric Thread Adapter - 6402214 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402020 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details