Altech Corp. Polyamide PG Thread Reducers 7005324

Description
Features: Polyamide Glass Fiber Reinforced PG Threads
Request a Quote
Description
Features: Polyamide Glass Fiber Reinforced PG Threads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Polyamide PG thread reducers with external PG48 and internal PG42 threads, made of glass fiber-reinforced polyamide, have an external thread size of 60 mm, an internal thread size of 55 mm, a spanner wrench size of 17 mm, and a thread length of 18 mm. The operating temperature range is -40 to 100°C (-40 to 212°F). The product is offered in light grey and packed in quantities of 25 units.

Datasheet Summary
Powered by GS/AI

Polyamide PG thread reducers with external PG48 and internal PG42 threads, made of glass fiber-reinforced polyamide, have an external thread size of 60 mm, an internal thread size of 55 mm, a spanner wrench size of 17 mm, and a thread length of 18 mm. The operating temperature range is -40 to 100°C (-40 to 212°F). The product is offered in light grey and packed in quantities of 25 units.

Suppliers

Company
Product
Description
Supplier Links
Polyamide PG Thread Reducers - 7005324 - Altech Corp.
Flemington, NJ, USA
Polyamide PG Thread Reducers
7005324
Polyamide PG Thread Reducers 7005324
Features: Polyamide Glass Fiber Reinforced PG Threads

Features:

  • Polyamide
  • Glass Fiber Reinforced
  • PG Threads
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 7005324
Product Name Polyamide PG Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104764 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide PG Thread Reducers - 7005320 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Polyamide PG Thread Enlarger - 7004203 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG Thread Reducers - 6102166 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details