Altech Corp. Nickel-Plated Brass Metric Thread Reducers 6102419

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric thread reducer with M32x1.5 external thread and M25x1.5 internal thread, 36 mm external diameter, 8.5 mm length, and 12.5 mm internal thread length, designed for use with metric conduit systems.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass metric thread reducer with M32x1.5 external thread and M25x1.5 internal thread, 36 mm external diameter, 8.5 mm length, and 12.5 mm internal thread length, designed for use with metric conduit systems.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread Reducers - 6102419 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread Reducers
6102419
Nickel-Plated Brass Metric Thread Reducers 6102419
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102419
Product Name Nickel-Plated Brass Metric Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Reducers - 6102413 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide Metric Thread Enlarger - 7004301 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400403 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
2 suppliers
Nickel-Plated Brass PG Thread Reducers - 6102077 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details