Altech Corp. Nickel-Plated Brass PG-Metric Thread Adapter 6604750

Description
Features: Nickle-Plated Brass Nitril O-ring Metric External Thread PG Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass Nitril O-ring Metric External Thread PG Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through gland with metric external thread and PG internal thread, featuring a hexagon body. The M50 x 1.5 external thread mates with PG 42 internal thread, with a complete length of 31.5 mm and a span width of 58 mm.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass straight-through gland with metric external thread and PG internal thread, featuring a hexagon body. The M50 x 1.5 external thread mates with PG 42 internal thread, with a complete length of 31.5 mm and a span width of 58 mm.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG-Metric Thread Adapter - 6604750 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG-Metric Thread Adapter
6604750
Nickel-Plated Brass PG-Metric Thread Adapter 6604750
Features: Nickle-Plated Brass Nitril O-ring Metric External Thread PG Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • Nitril O-ring
  • Metric External Thread
  • PG Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6604750
Product Name Nickel-Plated Brass PG-Metric Thread Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Reducers - 7005313 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402046 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide Metric Thread Enlarger - 7004304 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Polyamide PG Thread Reducers - 7005315 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
2 suppliers