Altech Corp. Nickel-Plated Brass NPT-PG Thread Adapter 6402089

Description
Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon
Request a Quote
Description
Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass NPT-PG Thread Adapter, part number 6402089, features an NPT external thread and a PG internal thread, making it suitable for various applications requiring secure connections. The adapter is constructed from nickel-plated brass, which provides corrosion resistance and durability. It has a hexagonal shape for easy installation and tightening. The dimensions include a thread size of 1 inch for the NPT and PG connections, with a length of 35 mm. This product is designed for use in environments where reliable and robust thread connections are essential.

Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass NPT-PG Thread Adapter, part number 6402089, features an NPT external thread and a PG internal thread, making it suitable for various applications requiring secure connections. The adapter is constructed from nickel-plated brass, which provides corrosion resistance and durability. It has a hexagonal shape for easy installation and tightening. The dimensions include a thread size of 1 inch for the NPT and PG connections, with a length of 35 mm. This product is designed for use in environments where reliable and robust thread connections are essential.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass NPT-PG Thread Adapter - 6402089 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass NPT-PG Thread Adapter
6402089
Nickel-Plated Brass NPT-PG Thread Adapter 6402089
Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon

Features:

  • Nickle-Plated Brass
  • NPT External Thread
  • PG Internal Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6402089
Product Name Nickel-Plated Brass NPT-PG Thread Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Metric Thread Reducers - 7008519 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Polyamide Metric Thread Plugs - 7217320 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 20.00 mm (0.7874 inch)
View Details
Nickel-Plated Brass Metric Thread Reducers - 6102409 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 32.00 mm (1.26 inch)
View Details