Altech Corp. Nickel-Plated Brass Metric Thread, Ribbed Reducers 6104716

Description
Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed
Request a Quote
Description
Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nickel-plated brass conduit gland with metric external thread and PG internal thread, featuring a round ribbed design for secure cable clamping. It has an external thread of M16x1.5 and internal thread of PG7, with a hexagon across flats of 20 mm, overall length of 9 mm, and an external diameter of 20 mm.

Datasheet Summary
Powered by GS/AI

Nickel-plated brass conduit gland with metric external thread and PG internal thread, featuring a round ribbed design for secure cable clamping. It has an external thread of M16x1.5 and internal thread of PG7, with a hexagon across flats of 20 mm, overall length of 9 mm, and an external diameter of 20 mm.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass Metric Thread, Ribbed  Reducers - 6104716 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass Metric Thread, Ribbed Reducers
6104716
Nickel-Plated Brass Metric Thread, Ribbed Reducers 6104716
Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed

Features:

  • Nickel-Plated Brass
  • PG thread Internal Threads
  • Metric External Threads
  • Round Ribbed
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6104716
Product Name Nickel-Plated Brass Metric Thread, Ribbed Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604740 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass NPT-Metric Thread Adapter - 6402219 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402020 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide Metric Thread Plugs - 7217320 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Polyamide
Metric Size 20.00 mm (0.7874 inch)
View Details