Altech Corp. Nickel-Plated Brass PG Thread Reducers 6102077

Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Description
Features: Nickel-Plated Brass PG Thread Hexagon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass PG Thread Reducer, part number 6102077, features a PG 13.5 external thread and a PG 11 internal thread. It has a diameter of 21 mm and a standard length of 6 mm. The product is constructed from nickel-plated brass, providing durability and resistance to corrosion. This reducer is suitable for applications requiring a transition between different thread sizes, making it a versatile component for various engineering projects. The product is packaged in quantities of 100.

Datasheet Summary
Powered by GS/AI

The Nickel-Plated Brass PG Thread Reducer, part number 6102077, features a PG 13.5 external thread and a PG 11 internal thread. It has a diameter of 21 mm and a standard length of 6 mm. The product is constructed from nickel-plated brass, providing durability and resistance to corrosion. This reducer is suitable for applications requiring a transition between different thread sizes, making it a versatile component for various engineering projects. The product is packaged in quantities of 100.

Suppliers

Company
Product
Description
Supplier Links
Nickel-Plated Brass PG Thread Reducers - 6102077 - Altech Corp.
Flemington, NJ, USA
Nickel-Plated Brass PG Thread Reducers
6102077
Nickel-Plated Brass PG Thread Reducers 6102077
Features: Nickel-Plated Brass PG Thread Hexagon

Features:

  • Nickel-Plated Brass
  • PG Thread
  • Hexagon
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pipe Fittings
Product Number 6102077
Product Name Nickel-Plated Brass PG Thread Reducers
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 12.00 mm (0.4724 inch)
View Details
Nickel-Plated Brass PG-NPT Thread Adapter - 6400407 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Polyamide Metric Thread Reducers - 7008519 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Nickel-Plated Brass PG Thread Reducers - 6102140 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details