The 56.OA03.1226N is a DOLD safety relay with 2 normally open and 6 normally closed force-guided contacts, designed for safety circuits in machinery. It operates at 12V DC with a coil resistance of 21Ω and uses AgNi10 contact material with a 0.2µm gold plating. The relay is rated for 10A switching at 250V DC and 400V AC, complies with EN 50205 and IEC/EN 61810 standards, and mounts on DIN rail with a module length of 103.6 mm. It includes a screw-cage clamp connection and reverse polarity protection for DC coils.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,12V, 2NO/6NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.1226N | 56.OA03.1226N | 56.OA03.1226N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |